Testo Inc. Digital Manometer/Anemometer 0560 5126

Description
Product Highlights 8 units for pressure: psi, inch H2O, inch HgkPa, hPa, Pa, mm H2O, mmHg 2 units for flow: fpm, m/s Built-in density compensation Storage temperature +14 to +160 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Dimensions 8 x 2.25 x 1.7 in Housing material ABS Measuring range 0 to +0.8 inH2O Accuracy 0.5% of f.v. Resolution 0.001 inH2O Each Unit Includes Battery Calibration protocol
Datasheet
Description
Product Highlights 8 units for pressure: psi, inch H2O, inch HgkPa, hPa, Pa, mm H2O, mmHg 2 units for flow: fpm, m/s Built-in density compensation Storage temperature +14 to +160 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Dimensions 8 x 2.25 x 1.7 in Housing material ABS Measuring range 0 to +0.8 inH2O Accuracy 0.5% of f.v. Resolution 0.001 inH2O Each Unit Includes Battery Calibration protocol
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Manometer/Anemometer - 0560 5126 512 - Transcat, Inc.
Rochester, NY, USA
Digital Manometer/Anemometer
0560 5126 512
Digital Manometer/Anemometer 0560 5126 512
Product Highlights 8 units for pressure: psi, inch H2O, inch HgkPa, hPa, Pa, mm H2O, mmHg 2 units for flow: fpm, m/s Built-in density compensation Storage temperature +14 to +160 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Dimensions 8 x 2.25 x 1.7 in Housing material ABS Measuring range 0 to +0.8 inH2O Accuracy 0.5% of f.v. Resolution 0.001 inH2O Each Unit Includes Battery Calibration protocol

Product Highlights

  • 8 units for pressure: psi, inch H2O, inch HgkPa, hPa, Pa, mm H2O, mmHg
  • 2 units for flow: fpm, m/s
  • Built-in density compensation
  • Storage temperature +14 to +160 °F
  • Operating temperature +32 to +140 °F
  • Battery type 9V battery
  • Battery life 120 hr
  • Dimensions 8 x 2.25 x 1.7 in
  • Housing material ABS
  • Measuring range 0 to +0.8 inH2O
  • Accuracy 0.5% of f.v.
  • Resolution 0.001 inH2O

Each Unit Includes

  • Battery
  • Calibration protocol
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0560 5126 512
Product Name Digital Manometer/Anemometer
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details