Control Development, Inc. Traceable Manometer/ Pressure/ Vacuum Printing Gauge 0-5 PSI 3466

Description
Product Highlights Hose fittings on the unit permit hose/tubing with inside diameters from 1/16 to 3/16-inches Count-up timer displays up to 99 hours, 59 minutes, 59 seconds Each Unit Includes Computer output Traceable® Certificate hose/tubing batteries carrying case paper roll
Description
Product Highlights Hose fittings on the unit permit hose/tubing with inside diameters from 1/16 to 3/16-inches Count-up timer displays up to 99 hours, 59 minutes, 59 seconds Each Unit Includes Computer output Traceable® Certificate hose/tubing batteries carrying case paper roll

Suppliers

Company
Product
Description
Supplier Links
Traceable Manometer/ Pressure/ Vacuum Printing Gauge 0-5 PSI - 3466 - Transcat, Inc.
Rochester, NY, USA
Traceable Manometer/ Pressure/ Vacuum Printing Gauge 0-5 PSI
3466
Traceable Manometer/ Pressure/ Vacuum Printing Gauge 0-5 PSI 3466
Product Highlights Hose fittings on the unit permit hose/tubing with inside diameters from 1/16 to 3/16-inches Count-up timer displays up to 99 hours, 59 minutes, 59 seconds Each Unit Includes Computer output Traceable® Certificate hose/tubing batteries carrying case paper roll

Product Highlights

  • Hose fittings on the unit permit hose/tubing with inside diameters from 1/16 to 3/16-inches
  • Count-up timer displays up to 99 hours, 59 minutes, 59 seconds

Each Unit Includes

  • Computer output
  • Traceable® Certificate
  • hose/tubing
  • batteries
  • carrying case
  • paper roll
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 3466
Product Name Traceable Manometer/ Pressure/ Vacuum Printing Gauge 0-5 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Precision pressure gauge - PAGN-40-10-R18-1.6 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details