WIKA Instrument, LP 4.5" Test Pressure Gauge 4 BAR 25504-22C55ISBD

Description
Product Highlights Black, Yellow Pictured Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user
Description
Product Highlights Black, Yellow Pictured Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Test Pressure Gauge 4 BAR
25504-22C55ISBD
4.5" Test Pressure Gauge 4 BAR 25504-22C55ISBD
Product Highlights Black, Yellow Pictured Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user

Product Highlights

  • Black, Yellow Pictured
  • Helically Wound Inconel Bourdon Tube
  • Field adjustable fitting and flange on 4 1/2” ABS case
  • All Wetted Components are 316 SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • Shock Resistant and UV
  • Stabilized ABS and Valox cases
  • Human Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
  • Never need recalibration - Maintain accuracy throughout the life of the gauge
  • Carry a six-year warranty
  • Provide accuracy, reliability and durability
  • Withstand extremes in vibration, shock, temperature and other harsh environments.
  • Provide longer, useful life to the user
  • Reduce overall cost to the user
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25504-22C55ISBD
Product Name 4.5" Test Pressure Gauge 4 BAR
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details