Transcat, Inc. Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Product highlight Front hinged ring for panel mounting Wide selection of Bourdon tube materials, pressure connections and pressure ranges Solid-front case design for safety Epoxy-coated system offers superior corrosion resistance... | |
| Product highlight Wide selection of Bourdon tube materials, pressure connections and pressure ranges Solid-front case design for safety Epoxy-coated system offers superior corrosion resistance Patented Duratube | |
| Product Highlights -30 inHg to 145 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and... | |
| Product Highlights .5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer... | |
| Product highlights 0 to 100 psi (0 to 689.5 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for... | |
| Product highlights 0 to 15 psi (0 to 103.4 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for... | |
| Product highlights 0 to 50 psi (0 to 344.8 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for... | |
| Product Highlights 0-25 cm H2O | |
| Product Highlights 10,000 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless... | |
| Product Highlights 10,000PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless steel,... | |
| Product Highlights 300 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless... | |
| Product Highlights 3000 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless... | |
| Product Highlights 316 Stainless Steel wetted parts 4.5" dial sizes Ranges from 10 psi - 1,000 psi Static pressures from 45 psi - 1,200 psi depending on the range of... | |
| Product Highlights 316 Stainless Steel wetted parts 4.5" or 6" dial sizes Ranges from 10 psi - 1,000 psi Static pressures from 45 psi - 1,200 psi depending on the... | |
| Product Highlights 316 stainless steel wetted parts 41/2" or 6" dial sizes Ranges from 10 psi-1000 psi Static pressures from 45 psi-1200 psi depending on the range of the gauge... | |
| Product Highlights 4 1/2" dial size Aluminum cases Bronze Bourdon tube and socket Ranges through 1000 psi Micrometer-adjustabl e pointer Available with electric contacts Static pressures from 30-1500 psi depending... | |
| Product Highlights 4 1/2" Dial Size Bellows & Socket Material - Brass & 316SS 1/4" Lower Connection 30" H2O Available in 4 1/2" Bellows-actuated mechanism Three bellows materials Easily adjustable... | |
| Product Highlights 4 1/2" full-size bourdon tube Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking... | |
| Product Highlights 4 1/2" full-size bourdon tube Patented Duratube™ with as-weldedtube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer... | |
| Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-100 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme... | |
| Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-60 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme... | |
| Product Highlights 4.5" dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements | |
| Product Highlights 4.5" dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic case All-stainless steel movements | |
| Product Highlights 4.5" full-size bourdon tube 1/4 NPT Lower Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable,... | |
| Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer... | |
| Product Highlights 4.5" Pressure Gauge 0-30 PSI 4130 T&S Silicone Filled 1/4 NPT Low | |
| Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy | |
| Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance... | |
| Product Highlights 41/2" Dial Sizes Open-front case style, black epoxypainted aluminum case Slip-fit steel ring, black epoxypainted Nonadjustable pointer Back flange for wall mounting | |
| Product Highlights 41/2" full-size bourdon tube Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer... | |
| Product Highlights 41/2" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Micrometer adjustable pointer Exclusive Teflon... | |
| Product Highlights 41/2" full-size bourdon tube Patented Duratube™ with as-weldedtube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer... | |
| Product Highlights 41/2" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: -... | |
| Product Highlights 41/2? and 6? stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance... | |
| Product Highlights 41/2?dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) All-stainless steel movements | |
| Product Highlights 5-year limited warranty Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All Stainless, all-welded construction for long life ASME Grade 1A, 1% accuracy full... | |
| Product Highlights 5000 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless... | |
| Product Highlights 500PSI Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or... | |
| Product Highlights 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: -... | |
| Product Highlights 600 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless... | |
| Product Highlights 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi... | |
| Product Highlights 7500 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless... | |
| Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Three Case Options:... | |
| Product Highlights Accuracy ASME B 40.1 Grade 2A (±0.5% of span) Dial size 4.5" only White dial and black pointer Specialized pressure gauge used by the petroleum industry to measure... | |
| Product Highlights Air velocity kit range 0-20.00 in H2O (4.982 kPa) maximum pressure 10 psig | |
| Product Highlights Ashcroft 1189 Low Pressure Bellows Gauge dry case, 4-1/2" dial, 1/2" NPT lower mount | |
| Product Highlights Available in 4 1/2? dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic case All-stainless steel movement Ashcroft® bellows gauges are used for measuring low... | |
| Product Highlights Available in 4.5" and 6" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements | |
| Product Highlights Available in 4.5" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements | |
| Product Highlights Available in 41/2" dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) casesAll-stainless steel movements | |
| Product Highlights Available in 41/2? dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic case All-stainless steel movement Ashcroft® bellows gauges are used for measuring low pressures... | |
| Product Highlights Available in 41/2? dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic case All-stainless steel movement Ashcroft® bellows gauges are used for measuring low pressures... | |
| Product Highlights Battery Powered Visual Pressure Indicator 10 engineering units Password protection Damping Display Update rate Min/Max Auto-off timers Field Recalibration Accuracy: ±0.25% full scale terminal point Pressure Ranges: 1,500... | |
| Product Highlights Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Aluminum (1187, 1189) case All-stainless steel movements | |
| Product Highlights Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements | |
| Product Highlights Brass case 0-25 cm H2O | |
| Product Highlights Double Column 6-1/2" Inclined Scale 0-1 in H2O Inclined 1-10 in H2O Vertical | |
| Product Highlights Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O,... | |
| Product Highlights Exclusive Tefl on coated 400 series stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction... | |
| Product Highlights Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers... | |
| Product Highlights Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – | |
| Product Highlights Hand Held Digital Manometer, 0-40"H2O with NIST CAL | |
| Product Highlights Handheld digital manometer, range 0-1.000" w.c. (.2491 kPa), max. pressure 5 psig NOST Certification Included Service: Air and compatible combustible gases Wetted Materials: Consult factory Accuracy: ±0.5% F.S.,... | |
| Product Highlights Handheld digital manometer, range 0-4.000" w.c. (0.996 kPa), max. pressure 5 psig NIST Certification Included Service: Air and compatible combustible gases Wetted Materials: Consult factory Accuracy: ±0.5% F.S.,... | |
| Product Highlights High static pressure capability (up to 3,000 psi) Superior magnets for smoother pointer motion Reed switches (optional) for direct system control Accuracy: ±2% (ascending pressure) Pressure Ranges: 40... | |
| Product Highlights inclined range: 0-1.0 in H2O .01 minor divisions 6-1/2" scale vertical range 1.1-10 in H2O minor divisions .10 10-1/8" scale | |
| Product Highlights Manufactured by Ashcroft ASME B 40.1 Grade 3A (±0.25% of span) accuracy 4½" dial size Bronze/brass, Monel wetted material Bourdon tube sensing element ¼" NPT connection 100 psi... | |
| Product Highlights Max. pressure 5 psig Range 0-1.000" w.c. (.2491 kPa) Measures Positive, Negative and ifferential Pressures Rugged, Extruded Aluminum Case Lightweight, Fast and Easy to Use Selectable English/Metric Units... | |
| Product Highlights Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube Variable time constant Statistics... | |
| Product Highlights Measure Positive, Negative, or Differential Pressures Instant Selection from up to Nine English/Metric Units Stores 40 Readings in Memory for Later Reference Both Audible and Visual Overpressure Alarms... | |
| Product Highlights New Low Range Option 0-1.000 in H2O Measures Positive, Negative and Differential Pressures Rugged, Extruded Aluminum Case Lightweight, Fast and Easy to Use Selectable English/Metric Units 10.00 in... | |
| Product Highlights New Low Range Option 0-1.000 in H2O Measures Positive, Negative and Differential Pressures Rugged, Extruded Aluminum Case Lightweight, Fast and Easy to Use Selectable English/Metric Units 4.000 in... | |
| Product Highlights New Low Range Option 0-1.000 in H2O Measures Positive, Negative and Differential Pressures Rugged, Extruded Aluminum Case Lightweight, Fast and Easy to Use Selectable English/Metric Units Air velocity... | |
| Product Highlights New Low Range Option 0-1.000 in H2O Measures Positive, Negative and Differential Pressures Rugged, Extruded Aluminum Case Lightweight, Fast and Easy to Use Selectable English/Metric Units range 0-40.00... | |
| Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window... | |
| Product Highlights Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated... | |
| Product Highlights Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case... | |
| Product Highlights Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400... | |
| Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid filled performance in... | |
| Product Highlights Piston actuator Stainless Steel case Ranges from 5 psid - 150 psid Static pressure up to 6,000 (5) Aluminum (4), brass or Stainless Steel bodies (1) Buna-N O-rings... | |
| Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi (5) Aluminum (4), brass or stainless steel bodies (1) Buna-N O-rings (others... | |
| Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi(5) Aluminum(4), brass or stainless steel bodies(1) Buna-N O-rings (others available) Superior magnets... | |
| Product Highlights Precise 0.1% FS accuracy provides four times better accuracy than most standard manometer/gages Aluminum housing protects instrument against damage 40 readings in internal memory reduces time to record... | |
| Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units... | |
| Product Highlights Rolling diaphragm actuator Stainless steel case Ranges from 5 psid-100 psid Static pressures up to 3000 psi Aluminum(3), brass or stainless steel bodies(1) Buna-N O-rings (others available) Superior... | |
| Product Highlights Single Column 20" Inclined Scale 0-2 in H2O Inclined 2-10 in H2O Vertical | |
| Product Highlights Single Column 20" Inclined Scale 0-50 mm H2O Inclined 52-250 mm H2O Vertical | |
| Product Highlights Single Column 6-1/2" Inclined Scale 0-1 in H2O Inclined 1-5 in H2O Vertical | |
| Product Highlights Single Column 6-1/2" Inclined Scale 0-2 in H2O Inclined 2-23 in H2O Vertical | |
| Product Highlights Small convoluted diaphragm actuator Stainless Steel case Ranges from 1 psid - 60 psid Static pressures up to 1,500 psi Aluminum (3), brass or Stainless Steel bodies (1)... | |
| Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum — 30,000 psi Select from various socket and Bourdon tube materials... | |
| Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer... | |
| Product Highlights Stainless steel movement with Teflon®-coated pinion and shaft Accuracy: ±1% full scale (ASME B40.100 Grade 1A) Pressure Ranges: 1000 to 20,000 psi Dial size: 4-1/2" Bourdon tube /... | |
| Product Highlights Stainless steel, bronze, monel, inconel and Bourdon tube Wide selection of pressure connections and pressure ranges Teflon®-coated, 400 stainless steel movement PLUS!™ Performance (option) dampens vibration, shock and... | |
| Product Highlights Temperature-compensa ted movement that signifi cantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Tefl on-coated gears and bearings improves stability Externally... | |
| Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Tefl on-coated gears and bearings improves stability Externally adjustable... | |
| Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial... | |
| Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – | |
| Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes -... | |
| Product Highlights Type Inclined Tube Pressure Rating 350 psig Body Construction Aluminum Channel Wetted Parts Material 304 SS Connections 1/4" NPT pressure, 1/4" drain Scale Finish White non-glare satin with... | |
| Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from... | |
| Product Highlights Wide selection of Bourdon tube materials, pressure connections and pressure ranges Solid-front case design for safety Epoxy-coated system offers superior corrosion resistance PLUS!™ Performance (option) dampens vibration, shock... | |
| Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer... |
| << Prev | Next >> |