DwyerOmega 6"Inclined Manometer,.05-0-.25" H2O 215

Description
Product Highlights 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion 3/16" bores, accurate to ±.0002" are permanently free of bends or crooks, will not require recalibration because of distortion Ground glass bubble level sensitive to 115/125 Sec/mm is 1/2" long x .375" diameter and provided with two red lines for easy visibility and alignment Parallax-free reading for maximum accuracy and consistency is achieved by simply aligning the meniscus with its image reflected in the polished aluminum scale Selected gauge oil with high wettability characteristics forms a consistent well shaped meniscus for perfect readability O-ring sealed fluid level plunger adjustment for easy zeroing
Description
Product Highlights 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion 3/16" bores, accurate to ±.0002" are permanently free of bends or crooks, will not require recalibration because of distortion Ground glass bubble level sensitive to 115/125 Sec/mm is 1/2" long x .375" diameter and provided with two red lines for easy visibility and alignment Parallax-free reading for maximum accuracy and consistency is achieved by simply aligning the meniscus with its image reflected in the polished aluminum scale Selected gauge oil with high wettability characteristics forms a consistent well shaped meniscus for perfect readability O-ring sealed fluid level plunger adjustment for easy zeroing

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Inclined Manometer,.05-0-.25" H2O
215
6"Inclined Manometer,.05-0-.25" H2O 215
Product Highlights 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion 3/16" bores, accurate to ±.0002" are permanently free of bends or crooks, will not require recalibration because of distortion Ground glass bubble level sensitive to 115/125 Sec/mm is 1/2" long x .375" diameter and provided with two red lines for easy visibility and alignment Parallax-free reading for maximum accuracy and consistency is achieved by simply aligning the meniscus with its image reflected in the polished aluminum scale Selected gauge oil with high wettability characteristics forms a consistent well shaped meniscus for perfect readability O-ring sealed fluid level plunger adjustment for easy zeroing

Product Highlights

  • 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion
  • 3/16" bores, accurate to ±.0002" are permanently free of bends or crooks, will not require recalibration because of distortion
  • Ground glass bubble level sensitive to 115/125 Sec/mm is 1/2" long x .375" diameter and provided with two red lines for easy visibility and alignment
  • Parallax-free reading for maximum accuracy and consistency is achieved by simply aligning the meniscus with its image reflected in the polished aluminum scale
  • Selected gauge oil with high wettability characteristics forms a consistent well shaped meniscus for perfect readability
  • O-ring sealed fluid level plunger adjustment for easy zeroing
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 215
Product Name 6"Inclined Manometer,.05-0-.25" H2O
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details