Mid-West Instrument Differential Pressure Gauge 8PSI Double & 4PSI Single 142SA-10-O(BB)

Description
Product Highlights Total separation of high and low pressures by a Convoluted Elastomer Diaphragm. Over range protection to full rated working pressure. Body Materials: Aluminum, Brass or 316L stainless steel Hasteloy available upon request. Internal metal parts 316 stainless steel. ¼” FNPT & ½” FNPT Process Connections Sensor magnetically coupled to the indicating pointer and optional switches. Weather-resistant construction standard. Shatter resistant acrylic lens. Variety of Dial type and Sizes: 2-1/2”, 3-1/2” & 4-1/2” DP Ranges available in: Inches H2O, PSID, bar, and Kpa Available with Square Root dials for flow measurement Multiple mounting options available Temperature Limits: -40°F(-40°C) to +200°F(+93°C)
Datasheet
Description
Product Highlights Total separation of high and low pressures by a Convoluted Elastomer Diaphragm. Over range protection to full rated working pressure. Body Materials: Aluminum, Brass or 316L stainless steel Hasteloy available upon request. Internal metal parts 316 stainless steel. ¼” FNPT & ½” FNPT Process Connections Sensor magnetically coupled to the indicating pointer and optional switches. Weather-resistant construction standard. Shatter resistant acrylic lens. Variety of Dial type and Sizes: 2-1/2”, 3-1/2” & 4-1/2” DP Ranges available in: Inches H2O, PSID, bar, and Kpa Available with Square Root dials for flow measurement Multiple mounting options available Temperature Limits: -40°F(-40°C) to +200°F(+93°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Gauge 8PSI Double & 4PSI Single - 142SA-10-O(BB) - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Gauge 8PSI Double & 4PSI Single
142SA-10-O(BB)
Differential Pressure Gauge 8PSI Double & 4PSI Single 142SA-10-O(BB)
Product Highlights Total separation of high and low pressures by a Convoluted Elastomer Diaphragm. Over range protection to full rated working pressure. Body Materials: Aluminum, Brass or 316L stainless steel Hasteloy available upon request. Internal metal parts 316 stainless steel. ¼” FNPT & ½” FNPT Process Connections Sensor magnetically coupled to the indicating pointer and optional switches. Weather-resistant construction standard. Shatter resistant acrylic lens. Variety of Dial type and Sizes: 2-1/2”, 3-1/2” & 4-1/2” DP Ranges available in: Inches H2O, PSID, bar, and Kpa Available with Square Root dials for flow measurement Multiple mounting options available Temperature Limits: -40°F(-40°C) to +200°F(+93°C)

Product Highlights

  • Total separation of high and low pressures by a Convoluted Elastomer Diaphragm.
  • Over range protection to full rated working pressure.
  • Body Materials: Aluminum, Brass or 316L stainless steel Hasteloy available upon request.
  • Internal metal parts 316 stainless steel.
  • ¼” FNPT & ½” FNPT Process Connections
  • Sensor magnetically coupled to the indicating pointer and optional switches.
  • Weather-resistant construction standard.
  • Shatter resistant acrylic lens.
  • Variety of Dial type and Sizes: 2-1/2”, 3-1/2” & 4-1/2”
  • DP Ranges available in: Inches H2O, PSID, bar, and Kpa
  • Available with Square Root dials for flow measurement
  • Multiple mounting options available
  • Temperature Limits: -40°F(-40°C) to +200°F(+93°C)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 142SA-10-O(BB)
Product Name Differential Pressure Gauge 8PSI Double & 4PSI Single
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details