WIKA Instrument, LP 4.5" Test Pressure Gauge 20000 PSIG 25504-41C74

Description
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user
Datasheet
Description
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Test Pressure Gauge 20000 PSIG
25504-41C74 4-1/2
4.5" Test Pressure Gauge 20000 PSIG 25504-41C74 4-1/2
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user

Product Highlights

  • Helically Wound Inconel Bourdon Tube
  • Field adjustable fitting and flange on 4 1/2” ABS case
  • All Wetted Components are 316 SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • Shock Resistant and UV
  • Stabilized ABS and Valox cases
  • Human Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
  • Never need recalibration - Maintain accuracy throughout the life of the gauge
  • Carry a six-year warranty
  • Provide accuracy, reliability and durability
  • Withstand extremes in vibration, shock, temperature and other harsh environments.
  • Provide longer, useful life to the user
  • Reduce overall cost to the user
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25504-41C74 4-1/2
Product Name 4.5" Test Pressure Gauge 20000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 To 600 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure gauge - MA-40-10-G1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details