Ashcroft Inc. 2" Pressure Gauge, 0-30psi 3/4Tri-Clamp, Dry, 20-1032SD-75L-30PSI

Description
Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fill headaches
Datasheet
Description
Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fill headaches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Rochester, NY, USA
2" Pressure Gauge, 0-30psi 3/4Tri-Clamp, Dry,
20-1032SD-75L-30PSI
2" Pressure Gauge, 0-30psi 3/4Tri-Clamp, Dry, 20-1032SD-75L-30PSI
Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-fill headaches

Product Highlights

  • Patented PowerFlex™ movement isolates movement from shock and vibration for longer life
  • All stainless, all-welded construction for long life
  • New PLUS!™ Performance Option:
  • Liquid-filled performance in a dry gauge
  • Fights vibration and pulsations without liquid-fill headaches
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 20-1032SD-75L-30PSI
Product Name 2" Pressure Gauge, 0-30psi 3/4Tri-Clamp, Dry,
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details