Emerson Process Management, Rosemount Division GAGE PRESSURE TRANSMITTER 2051CG4A02A1AH3B1E5M5D4

Description
Product Highlights Performance of 0.075% accuracy, optional 0.065% Two-year stability of 0.10%, optional five-year stability Coplanar platform enables integrated manifold, primary element and remote seal solutions Calibrated spans/ranges from 0.5 inH2O to 2000 psi (1,2 mbar to 138 bar) 316L SST, Alloy C-276 and tantalum process wetted parts
Description
Product Highlights Performance of 0.075% accuracy, optional 0.065% Two-year stability of 0.10%, optional five-year stability Coplanar platform enables integrated manifold, primary element and remote seal solutions Calibrated spans/ranges from 0.5 inH2O to 2000 psi (1,2 mbar to 138 bar) 316L SST, Alloy C-276 and tantalum process wetted parts

Suppliers

Company
Product
Description
Supplier Links
GAGE PRESSURE TRANSMITTER - 2051CG4A02A1AH3B1E5M5D4 - Transcat, Inc.
Rochester, NY, USA
GAGE PRESSURE TRANSMITTER
2051CG4A02A1AH3B1E5M5D4
GAGE PRESSURE TRANSMITTER 2051CG4A02A1AH3B1E5M5D4
Product Highlights Performance of 0.075% accuracy, optional 0.065% Two-year stability of 0.10%, optional five-year stability Coplanar platform enables integrated manifold, primary element and remote seal solutions Calibrated spans/ranges from 0.5 inH2O to 2000 psi (1,2 mbar to 138 bar) 316L SST, Alloy C-276 and tantalum process wetted parts

Product Highlights

  • Performance of 0.075% accuracy, optional 0.065%
  • Two-year stability of 0.10%, optional five-year stability
  • Coplanar platform enables integrated manifold, primary element and remote seal solutions
  • Calibrated spans/ranges from 0.5 inH2O to 2000 psi
  • (1,2 mbar to 138 bar)
  • 316L SST, Alloy C-276 and tantalum process wetted parts
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2051CG4A02A1AH3B1E5M5D4
Product Name GAGE PRESSURE TRANSMITTER
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Multivariable transmitter - 266 Modbus - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output RS232/485
Pressure Measurement Absolute; Differential
Media Gas; Handles Hazardous Materials
View Details