WIKA Instrument, LP 6" Process Pressure Gauge 6000 PSIG 25505-36B21

Description
Product Highlights The 3D “Direct Drive Difference” means only one moving part Designed to withstand pulsation and vibration Protected from pressure spikes up to 150% of full scale 6 year warranty Nylon or stainless steel case Glass crystal Stainless steel dial silk-screened with Skydrol-resistant paint 6” dial size with process (1/2% mid scale) or test (1/4% full scale) accuracy 41/2” dial size with test accuracy (1/4%) Wetted parts are Inconel X-750, 316SS and nickel Maintenance free
Datasheet
Description
Product Highlights The 3D “Direct Drive Difference” means only one moving part Designed to withstand pulsation and vibration Protected from pressure spikes up to 150% of full scale 6 year warranty Nylon or stainless steel case Glass crystal Stainless steel dial silk-screened with Skydrol-resistant paint 6” dial size with process (1/2% mid scale) or test (1/4% full scale) accuracy 41/2” dial size with test accuracy (1/4%) Wetted parts are Inconel X-750, 316SS and nickel Maintenance free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6" Process Pressure Gauge 6000 PSIG
25505-36B21
6" Process Pressure Gauge 6000 PSIG 25505-36B21
Product Highlights The 3D “Direct Drive Difference” means only one moving part Designed to withstand pulsation and vibration Protected from pressure spikes up to 150% of full scale 6 year warranty Nylon or stainless steel case Glass crystal Stainless steel dial silk-screened with Skydrol-resistant paint 6” dial size with process (1/2% mid scale) or test (1/4% full scale) accuracy 41/2” dial size with test accuracy (1/4%) Wetted parts are Inconel X-750, 316SS and nickel Maintenance free

Product Highlights

  • The 3D “Direct Drive Difference” means only one moving part
  • Designed to withstand pulsation and vibration
  • Protected from pressure spikes up to 150% of full scale
  • 6 year warranty
  • Nylon or stainless steel case
  • Glass crystal
  • Stainless steel dial silk-screened with Skydrol-resistant paint
  • 6” dial size with process (1/2% mid scale) or test (1/4% full scale) accuracy
  • 41/2” dial size with test accuracy (1/4%)
  • Wetted parts are Inconel X-750, 316SS and nickel
  • Maintenance free
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25505-36B21
Product Name 6" Process Pressure Gauge 6000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details