NOSHOK, Inc. Digital Pressure Gauge -30inHg to 75PSIG 1000-30/75-2-1

Description
Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life -30 inHg to 75 psig Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic wetted parts CE compliant to suppress RFI, EMI and ESD
Description
Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life -30 inHg to 75 psig Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic wetted parts CE compliant to suppress RFI, EMI and ESD

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge -30inHg to 75PSIG - 1000-30/75-2-1 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge -30inHg to 75PSIG
1000-30/75-2-1
Digital Pressure Gauge -30inHg to 75PSIG 1000-30/75-2-1
Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life -30 inHg to 75 psig Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic wetted parts CE compliant to suppress RFI, EMI and ESD

Product Highlights

Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life

  • -30 inHg to 75 psig
  • Rugged, electronic gauge
  • 3.31" gauge size
  • Stainless steel case
  • Stainless steel, aluminum, NBR and ceramic wetted parts
  • CE compliant to suppress RFI, EMI and ESD
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 1000-30/75-2-1
Product Name Digital Pressure Gauge -30inHg to 75PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Flanged precision pressure gauge - FMAP-63-1-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum Transducer, Cold Cathode-MicroPirani, Display, 2.75 in. CF, RS232, 3 Relays Model: 972B-71034 - 972B-71034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen
Sensor Technology Cold Cathode and MicroPirani™ (MEMS Thermal Conductivity)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details