Transcat, Inc. Digital Pressure Gauge,100 PSIG 23950P-100G

Description
Product Highlights Druck Model # DPI705R-100PSIG Perfect for Routine Testing & Maintenance 100 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries
Datasheet
Description
Product Highlights Druck Model # DPI705R-100PSIG Perfect for Routine Testing & Maintenance 100 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,100 PSIG - 23950P-100G - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,100 PSIG
23950P-100G
Digital Pressure Gauge,100 PSIG 23950P-100G
Product Highlights Druck Model # DPI705R-100PSIG Perfect for Routine Testing & Maintenance 100 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries

Product Highlights

  • Druck Model # DPI705R-100PSIG
  • Perfect for Routine Testing & Maintenance
  • 100 PSIG Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • External Sensor
  • Impact Resistant & Sealed to IP54
  • CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb.
  • Operates on Standard AA Batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23950P-100G
Product Name Digital Pressure Gauge,100 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2310198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Connection Size 0.3750 inch (9.52 mm)
View Details
Gauge, Pressure, 100 Psi, 700 Kpa, Dual Scale - 312-800-B - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
View Details