NOSHOK, Inc. 4" Liquid Pressure Gauge 30000 psi 40-500-30000-PSI

Description
Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals Vacuum, compound and zero based ranges Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock
Description
Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals Vacuum, compound and zero based ranges Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4" Liquid Pressure Gauge 30000 psi
40-500-30000-PSI
4" Liquid Pressure Gauge 30000 psi 40-500-30000-PSI
Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals Vacuum, compound and zero based ranges Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock

Product Highlights

  • The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
  • Extreme high pressure ranges available from vacuum through 100,000 psi
  • 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
  • Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
  • Vacuum, compound and zero based ranges
  • Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
  • Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 40-500-30000-PSI
Product Name 4" Liquid Pressure Gauge 30000 psi
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Gauge, Compressor Pressure, 0-160 Psi - 924-1304-6160 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details