Crystal Engineering Corporation Digital Pressure Gauge,15PSI 0.05% of Full Scale Accuracy 15PSIXP2I-S5

Description
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.05% of full scale accuracy level Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Easy to use – No Menu? No Manual? No Problem!
Datasheet
Description
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.05% of full scale accuracy level Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Easy to use – No Menu? No Manual? No Problem!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,15PSI 0.05% of Full Scale Accuracy - 15PSIXP2I-S5 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,15PSI 0.05% of Full Scale Accuracy
15PSIXP2I-S5
Digital Pressure Gauge,15PSI 0.05% of Full Scale Accuracy 15PSIXP2I-S5
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.05% of full scale accuracy level Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Easy to use – No Menu? No Manual? No Problem!

Product Highlights

  • Ultra rugged, intrinsically safe, digital test gauge with 0.05% of full scale accuracy level
  • Marine grade enclosure resists corrosion
  • Accuracy not affected from -10 to 50°C
  • Replaces 5 or more digital test gauges
  • Fast pressure safety valve (PSV) mode
  • Easy to use – No Menu? No Manual? No Problem!
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 15PSIXP2I-S5
Product Name Digital Pressure Gauge,15PSI 0.05% of Full Scale Accuracy
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2887768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details