Transcat, Inc. Digital Pressure Gauge,500 PSIG 23950P-500G

Description
Product Highlights Druck Model # DPI705R-500PSIG Perfect for Routine Testing & Maintenance 500 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries
Datasheet
Description
Product Highlights Druck Model # DPI705R-500PSIG Perfect for Routine Testing & Maintenance 500 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,500 PSIG - 23950P-500G - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,500 PSIG
23950P-500G
Digital Pressure Gauge,500 PSIG 23950P-500G
Product Highlights Druck Model # DPI705R-500PSIG Perfect for Routine Testing & Maintenance 500 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries

Product Highlights

  • Druck Model # DPI705R-500PSIG
  • Perfect for Routine Testing & Maintenance
  • 500 PSIG Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • External Sensor
  • Impact Resistant & Sealed to IP54
  • CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb.
  • Operates on Standard AA Batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23950P-500G
Product Name Digital Pressure Gauge,500 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Alarm, Audible, Low Pressure,20-300 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 20 to 300 psi (14.08 to 211 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Differential Pressure Indicator - DPI125V-PV-30-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details