WIKA Instrument, LP 6" Test Pressure Gauge 20 kg/cm2 25545-26B54ISKD

Description
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part
Description
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6" Test Pressure Gauge 20 kg/cm2
25545-26B54ISKD
6" Test Pressure Gauge 20 kg/cm2 25545-26B54ISKD
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part

Product Highlights

  • Helically Wound Inconel Bourdon Tube
  • Field adjustable fitting and flange on 4 1/2” ABS case
  • All Wetted Components are 316 SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • Shock Resistant and UV Stabilized ABS and Valox cases
  • Human Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25545-26B54ISKD
Product Name 6" Test Pressure Gauge 20 kg/cm2
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges - 3425761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details