NOSHOK, Inc. 4" Pressure Gauge, 30,000psi SS T&S, 9/16-18 Lower Conn. 40-500-30,000

Description
Product Highlights Trogamide Lens Bourdon Tube - 316 Stainless Steel "C" Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with White Background, UV Resistant
Description
Product Highlights Trogamide Lens Bourdon Tube - 316 Stainless Steel "C" Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with White Background, UV Resistant

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4" Pressure Gauge, 30,000psi SS T&S, 9/16-18 Lower Conn.
40.500-30,000
4" Pressure Gauge, 30,000psi SS T&S, 9/16-18 Lower Conn. 40.500-30,000
Product Highlights Trogamide Lens Bourdon Tube - 316 Stainless Steel "C" Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with White Background, UV Resistant

Product Highlights

  • Trogamide Lens
  • Bourdon Tube - 316 Stainless Steel "C" Tube
  • Accuracy : ±1% Full Scale, ASME grade 1A
  • Pointer : Balanced Aluminum, Black Finish
  • Dial : Aluminum with White Background, UV Resistant
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 40.500-30,000
Product Name 4" Pressure Gauge, 30,000psi SS T&S, 9/16-18 Lower Conn.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge - OH-8-GE - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details