Emerson Process Management, Rosemount Division Gage Pressure Transmitter - Pressure URL: 2000 psi 2051CG5A02A1AH2E5D4

Description
Product Highlights 2051CG - Gage Pressure Transmitter 5 - Pressure Upper Range Limit: 2000 psi (137.9 bar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum H2 - Traditional Flange, 316 SST, SST Drain/Vent E5 - FM Explosion-proof, Dust Ignition-proof D4 - Zero and Span Hardware Adjustments
Description
Product Highlights 2051CG - Gage Pressure Transmitter 5 - Pressure Upper Range Limit: 2000 psi (137.9 bar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum H2 - Traditional Flange, 316 SST, SST Drain/Vent E5 - FM Explosion-proof, Dust Ignition-proof D4 - Zero and Span Hardware Adjustments

Suppliers

Company
Product
Description
Supplier Links
Gage Pressure Transmitter - Pressure URL: 2000 psi - 2051CG5A02A1AH2E5D4 - Transcat, Inc.
Rochester, NY, USA
Gage Pressure Transmitter - Pressure URL: 2000 psi
2051CG5A02A1AH2E5D4
Gage Pressure Transmitter - Pressure URL: 2000 psi 2051CG5A02A1AH2E5D4
Product Highlights 2051CG - Gage Pressure Transmitter 5 - Pressure Upper Range Limit: 2000 psi (137.9 bar) A - 4-20 mA with Digital Signal Based on HART Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum H2 - Traditional Flange, 316 SST, SST Drain/Vent E5 - FM Explosion-proof, Dust Ignition-proof D4 - Zero and Span Hardware Adjustments

Product Highlights

  • 2051CG - Gage Pressure Transmitter
  • 5 - Pressure Upper Range Limit: 2000 psi (137.9 bar)
  • A - 4-20 mA with Digital Signal Based on HART Protocol
  • 0 - Alternate Process Connection
  • 2 - 316L SST
  • A - Glass-filled PTFE
  • 1 - Silicone
  • A - Polyurethane-covered Aluminum
  • H2 - Traditional Flange, 316 SST, SST Drain/Vent
  • E5 - FM Explosion-proof, Dust Ignition-proof
  • D4 - Zero and Span Hardware Adjustments
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number 2051CG5A02A1AH2E5D4
Product Name Gage Pressure Transmitter - Pressure URL: 2000 psi
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 985V - Volume flow transmitter - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 1.45 psi (0.0051 to 1.02 m H2O)
Accuracy 1 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTW-P2R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details