Transcat, Inc. Digital Pressure Gauge 1000 PSI External Sensor 23950P-1000G

Description
Product Highlights Druck Model # DPI705R-1000PSIG Perfect for Routine Testing & Maintenance 1000 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries
Datasheet
Description
Product Highlights Druck Model # DPI705R-1000PSIG Perfect for Routine Testing & Maintenance 1000 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 1000 PSI External Sensor - 23950P-1000G - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 1000 PSI External Sensor
23950P-1000G
Digital Pressure Gauge 1000 PSI External Sensor 23950P-1000G
Product Highlights Druck Model # DPI705R-1000PSIG Perfect for Routine Testing & Maintenance 1000 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units External Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries

Product Highlights

  • Druck Model # DPI705R-1000PSIG
  • Perfect for Routine Testing & Maintenance
  • 1000 PSIG Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • External Sensor
  • Impact Resistant & Sealed to IP54
  • CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb.
  • Operates on Standard AA Batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23950P-1000G
Product Name Digital Pressure Gauge 1000 PSI External Sensor
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2582330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details