Ashcroft Inc. 3" Pressure Gauge, 3000psi Digital,BackLight, 1/4npt Lower 30-2074SD-02LXBL-3000#

Description
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off
Description
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off

Suppliers

Company
Product
Description
Supplier Links
3
Rochester, NY, USA
3" Pressure Gauge, 3000psi Digital,BackLight, 1/4npt Lower
30-2074SD-02LXBL-3000PSI
3" Pressure Gauge, 3000psi Digital,BackLight, 1/4npt Lower 30-2074SD-02LXBL-3000PSI
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off

Product Highlights

  • A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches
  • ±.25% of Span Terminal Point Accuracy (.13% BFSL)
  • IP 65 Weatherproof Case
  • Extra Large Display
  • Easy-to-Use Menu Options: (all password protected)
  • Five Backlite Display Options
  • Twelve Engineering Units
  • Menu Configure Feature
  • Update Rate
  • Dampen Rate
  • Auto-Off
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 30-2074SD-02LXBL-3000PSI
Product Name 3" Pressure Gauge, 3000psi Digital,BackLight, 1/4npt Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure gauge - MA-40-10-R1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details