Crystal Engineering Corporation Digital Pressure Gauge, 100 PSI with Panel mount flange 100PSIXP2I-F4

Description
Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use Each Unit Includes NIST traceable certificate
Datasheet
Description
Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use Each Unit Includes NIST traceable certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 100 PSI with Panel mount flange - XP2-100-F4 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 100 PSI with Panel mount flange
XP2-100-F4
Digital Pressure Gauge, 100 PSI with Panel mount flange XP2-100-F4
Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use Each Unit Includes NIST traceable certificate

Product Highlights

  • New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter)
  • Backlight is twice as bright, but batteries last just as long
  • 10% larger LCD window for a larger viewing angle
  • Internal pressure is equalized by a GORE-TEX® filter
  • All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe
  • Captures open and reseat values for Pressure Safety Valve (PSV) testing
  • Optional pressure datalogging capability
  • Torque and force measurement capable
  • Simple to use

Each Unit Includes

  • NIST traceable certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number XP2-100-F4
Product Name Digital Pressure Gauge, 100 PSI with Panel mount flange
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Gauge 0 To 160 Psig, Glycerin-Filled1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details