WIKA Instrument, LP 6" Test Pressure Gauge 2 BAR 25545-21C11ISBD

Description
Product Highlights Black Case (Yellow Pictured) Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part
Description
Product Highlights Black Case (Yellow Pictured) Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6" Test Pressure Gauge 2 BAR
25545-21C11ISBD
6" Test Pressure Gauge 2 BAR 25545-21C11ISBD
Product Highlights Black Case (Yellow Pictured) Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part

Product Highlights

  • Black Case (Yellow Pictured)
  • Helically Wound Inconel Bourdon Tube
  • Field adjustable fitting and flange on 4 1/2” ABS case
  • All Wetted Components are 316 SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • Shock Resistant and UV Stabilized ABS and Valox cases
  • Human Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25545-21C11ISBD
Product Name 6" Test Pressure Gauge 2 BAR
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details