Transcat, Inc. IS Digital Pressure Gauge, 500PSIG, External Sensor 23950P-500G-IS

Description
Product Highlights Druck Model # DPI705ISR-500PSIG Remote Sensor Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout Tough polycarbonate display window Multifunction display readout Foldaway stand hinged for hanging Filter and tare keys, Dual press for zero Power key with selectable auto-off Mulitpurpose key for max/min or leak test CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on 3 Standard AA Batteries provides > 300 hours use! Each Unit Includes User guide N.I.S.T Calibration certificate
Datasheet
Description
Product Highlights Druck Model # DPI705ISR-500PSIG Remote Sensor Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout Tough polycarbonate display window Multifunction display readout Foldaway stand hinged for hanging Filter and tare keys, Dual press for zero Power key with selectable auto-off Mulitpurpose key for max/min or leak test CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on 3 Standard AA Batteries provides > 300 hours use! Each Unit Includes User guide N.I.S.T Calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS Digital Pressure Gauge, 500PSIG, External Sensor - 23950P-500G-IS - Transcat, Inc.
Rochester, NY, USA
IS Digital Pressure Gauge, 500PSIG, External Sensor
23950P-500G-IS
IS Digital Pressure Gauge, 500PSIG, External Sensor 23950P-500G-IS
Product Highlights Druck Model # DPI705ISR-500PSIG Remote Sensor Intrinsically safe version Perfect for Routine Testing & Maintenance Rugged, lightweight, handheld design 0.1% FS accuracy 1/8" NPT (Female) pressure connection 0.5" LCD with 99999 readout Tough polycarbonate display window Multifunction display readout Foldaway stand hinged for hanging Filter and tare keys, Dual press for zero Power key with selectable auto-off Mulitpurpose key for max/min or leak test CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on 3 Standard AA Batteries provides > 300 hours use! Each Unit Includes User guide N.I.S.T Calibration certificate

Product Highlights

  • Druck Model # DPI705ISR-500PSIG
  • Remote Sensor
  • Intrinsically safe version
  • Perfect for Routine Testing & Maintenance
  • Rugged, lightweight, handheld design
  • 0.1% FS accuracy
  • 1/8" NPT (Female) pressure connection
  • 0.5" LCD with 99999 readout
  • Tough polycarbonate display window
  • Multifunction display readout
  • Foldaway stand hinged for hanging
  • Filter and tare keys, Dual press for zero
  • Power key with selectable auto-off
  • Mulitpurpose key for max/min or leak test
  • CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb.
  • Operates on 3 Standard AA Batteries provides > 300 hours use!

Each Unit Includes

  • User guide
  • N.I.S.T Calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23950P-500G-IS
Product Name IS Digital Pressure Gauge, 500PSIG, External Sensor
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Gauge; Liquid Filled
Display Analog
Working Pressure Range 8702 psi (6124 m H2O)
View Details
Pressure gauge - PAGN-63-16-G14-R1-1.6-0.5-V2 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details