Ashcroft Inc. 2.5"Pressure Gauge,60PSI 1/4"NPT,Lower,Liquid-filled 25-1130SL-25L-60PSI

Description
Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi Aluminum(5), brass or stainless steel bodies(1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed switches available 5-year warranty Each Unit Includes Gauge
Datasheet
Description
Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi Aluminum(5), brass or stainless steel bodies(1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed switches available 5-year warranty Each Unit Includes Gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5"Pressure Gauge,60PSI 1/4"NPT,Lower,Liquid-filled
25-1130SL-25L-60PSI
2.5"Pressure Gauge,60PSI 1/4"NPT,Lower,Liquid-filled 25-1130SL-25L-60PSI
Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi Aluminum(5), brass or stainless steel bodies(1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed switches available 5-year warranty Each Unit Includes Gauge

Product Highlights

  • Piston actuator
  • Stainless steel case
  • Ranges from 5 psid-150 psid
  • Static pressures up to 6000 psi
  • Aluminum(5), brass or stainless steel bodies(1)
  • Buna-N O-rings (others available)
  • Superior magnets for smoother pointer motion
  • Standard or explosion-proof reed switches available
  • 5-year warranty

Each Unit Includes

  • Gauge
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25-1130SL-25L-60PSI
Product Name 2.5"Pressure Gauge,60PSI 1/4"NPT,Lower,Liquid-filled
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Gauge; Liquid Filled
Display Analog
Working Pressure Range 8702 psi (6124 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details