WIKA Instrument, LP 4.5" Test Pressure Gauge 2000 PSIG 25544-32B54

Description
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
Description
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Test Pressure Gauge 2000 PSIG
25544-32B54
4.5" Test Pressure Gauge 2000 PSIG 25544-32B54
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part

Product Highlights

  • Longer Field-Service Life
  • Greater Reading Accuracy
  • Maintenance Free
  • Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas
  • Corrosion Resistant
  • All Wetted Parts in 316SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • High-Impact Resistant Cycolac Case
  • Needle-Edged Pointer
  • Human-Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25544-32B54
Product Name 4.5" Test Pressure Gauge 2000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure gauge - OH-22-RT - Festo Corporation
Specs
Type Gauge
Working Pressure Range 20.31 to 116 psi (14.29 to 81.66 m H2O)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details