WIKA Instrument, LP 6"Pressure Gauge,1500PSI 1/4"NPT,BM 25545-31B11

Description
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part
Description
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Pressure Gauge,1500PSI 1/4"NPT,BM
25545-31B11
6"Pressure Gauge,1500PSI 1/4"NPT,BM 25545-31B11
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part

Product Highlights

  • Helically Wound Inconel Bourdon Tube
  • Field adjustable fitting and flange on 4 1/2” ABS case
  • All Wetted Components are 316 SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • Shock Resistant and UV Stabilized ABS and Valox cases
  • Human Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25545-31B11
Product Name 6"Pressure Gauge,1500PSI 1/4"NPT,BM
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details