Ashcroft Inc. 3"Pressure Gauge,60PSI 1/4"NPT,Lower,Backlight 30-2074SD-02L-XBL-60PSI

Description
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off
Description
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off

Suppliers

Company
Product
Description
Supplier Links
3
Rochester, NY, USA
3"Pressure Gauge,60PSI 1/4"NPT,Lower,Backlight
30-2074SD-02L-XBL-60PSI
3"Pressure Gauge,60PSI 1/4"NPT,Lower,Backlight 30-2074SD-02L-XBL-60PSI
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off

Product Highlights

  • A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches
  • ±.25% of Span Terminal Point Accuracy (.13% BFSL)
  • IP 65 Weatherproof Case
  • Extra Large Display
  • Easy-to-Use Menu Options: (all password protected)
  • Five Backlite Display Options
  • Twelve Engineering Units
  • Menu Configure Feature
  • Update Rate
  • Dampen Rate
  • Auto-Off
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 30-2074SD-02L-XBL-60PSI
Product Name 3"Pressure Gauge,60PSI 1/4"NPT,Lower,Backlight
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details