EMERSON PROCESS MANAGEMENT, ROSEMOUNT DIVISION
2088G2S22A1M7B4 -- GAGE PRESSURE TRANSMITTER
Emerson Process Management, Rosemount Division
Gage Pressure Transmitter
2088G2S22A1M7B4
Description
Product Highlights
2088 - Pressure Transmitter
G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar)
S - Output: S4-20 mA dc/Digital HART Protocol
22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
M7 - LCD display, special configuration
B4 - SST mounting bracket with SST Bolts
Description
Product Highlights
2088 - Pressure Transmitter
G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar)
S - Output: S4-20 mA dc/Digital HART Protocol
22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
M7 - LCD display, special configuration
B4 - SST mounting bracket with SST Bolts
Suppliers
Product Highlights
2088 - Pressure Transmitter
G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar)
S - Output: S4-20 mA dc/Digital HART Protocol
22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
M7 - LCD display, special configuration
B4 - SST mounting bracket with SST Bolts
Product Highlights
- 2088 - Pressure Transmitter
- G2 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 150 psi/1.5 psi (-1.01 to 10.3 bar/517 mbar)
- S - Output: S4-20 mA dc/Digital HART Protocol
- 22 - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Silicone
- A - Process Connection: 1/2-14 NPT Female
- 1 - Conduit Thread: 1/2-14 NPT
- M7 - LCD display, special configuration
- B4 - SST mounting bracket with SST Bolts
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Transmitters |
|
Product Number
|
2088G2S22A1M7B4 |
|
Product Name
|
Gage Pressure Transmitter |
|
Pressure Measurement
|
Gauge
|
Unlock Full Specs
to access all available technical data