Ashcroft Inc. 3" Pressure Gauge, 100psi Digital, 1/4npt Lower 30-2074SD-02L-100PSI

Description
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off
Description
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off

Suppliers

Company
Product
Description
Supplier Links
3
Rochester, NY, USA
3" Pressure Gauge, 100psi Digital, 1/4npt Lower
30-2074SD-02L-100PSI
3" Pressure Gauge, 100psi Digital, 1/4npt Lower 30-2074SD-02L-100PSI
Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve Engineering Units Menu Configure Feature Update Rate Dampen Rate Auto-Off

Product Highlights

  • A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches
  • ±.25% of Span Terminal Point Accuracy (.13% BFSL)
  • IP 65 Weatherproof Case
  • Extra Large Display
  • Easy-to-Use Menu Options: (all password protected)
  • Five Backlite Display Options
  • Twelve Engineering Units
  • Menu Configure Feature
  • Update Rate
  • Dampen Rate
  • Auto-Off
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 30-2074SD-02L-100PSI
Product Name 3" Pressure Gauge, 100psi Digital, 1/4npt Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details