WIKA Instrument, LP 4.5" Test Pressure Gauge 60 PSIG 25544-22B54

Description
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
Description
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Test Pressure Gauge 60 PSIG
25544-22B54
4.5" Test Pressure Gauge 60 PSIG 25544-22B54
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part

Product Highlights

  • Longer Field-Service Life
  • Greater Reading Accuracy
  • Maintenance Free
  • Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas
  • Corrosion Resistant
  • All Wetted Parts in 316SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • High-Impact Resistant Cycolac Case
  • Needle-Edged Pointer
  • Human-Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25544-22B54
Product Name 4.5" Test Pressure Gauge 60 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Tester, Manhole, Bladder Style, 36
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details