Martel Electronics Corporation Digital Pressure Gauge 500 PSI 1919600

Description
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data
Description
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 500 PSI - 1919600 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 500 PSI
1919600
Digital Pressure Gauge 500 PSI 1919600
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data

Product Highlights

  • Temperature Compensated Accuracy over 0 to 50°C
  • Accuracy of ±0.04% of Reading ±0.01% Full Scaley
  • User Configurable Sample Rate Maximizes Measurement Performance and Battery Life
  • Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi
  • Auto Shut-off extends Battery Life
  • Rugged stainless steel case meets NEMA 4/IP65

Each Unit Includes

  • NIST Certificate with calibration data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 1919600
Product Name Digital Pressure Gauge 500 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Transducer, Cold Cathode-MicroPirani, NW25 ISO-KF, RS232 Model: 972B-21020 - 972B-21020 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology Cold Cathode and MicroPirani™ (MEMS Thermal Conductivity)
View Details
Pressure Gauges - 2530494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 23.21 psi (0.0 to 16.33 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure gauge - MA-50-1-G1/4-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details