DwyerOmega Pressure switch/gage, range 0-2" w.c., .05 minor divisions. 3002MR

Description
Product Highlights Switch Type: Each setpoint has 1 Form C relay (SPDT) Relay Contacts: (resistive load) 1 Form C rated 1.0A @ 30 VDC, 0.3A @ 110 VDC or 0.5A @ 125 VAC. Gold over clad silver - suitable for dry circuits Electrical Connections: 18" (46 cm) cable assembly with 8 conductors Power Requirements: 24 VDC, regulated ±10% Mounting Orientation: Diaphragm in vertical position. Consult factory for other position orientations Set Point Adjustment: Adjustable knobs on face Agency Approvals: CE Each Unit Includes Mounting ring, snap ring (4) 6-32 x 1-1/4" RH machine screws 18" (45 cm) cable assembly (panel mounting) (2) 3/16" tubing to 1/8" NPT adapters (3) 6-32 x 5/16" RH machine screws (2) 1/8" NPT pipe plugs (surface mounting)
Datasheet
Description
Product Highlights Switch Type: Each setpoint has 1 Form C relay (SPDT) Relay Contacts: (resistive load) 1 Form C rated 1.0A @ 30 VDC, 0.3A @ 110 VDC or 0.5A @ 125 VAC. Gold over clad silver - suitable for dry circuits Electrical Connections: 18" (46 cm) cable assembly with 8 conductors Power Requirements: 24 VDC, regulated ±10% Mounting Orientation: Diaphragm in vertical position. Consult factory for other position orientations Set Point Adjustment: Adjustable knobs on face Agency Approvals: CE Each Unit Includes Mounting ring, snap ring (4) 6-32 x 1-1/4" RH machine screws 18" (45 cm) cable assembly (panel mounting) (2) 3/16" tubing to 1/8" NPT adapters (3) 6-32 x 5/16" RH machine screws (2) 1/8" NPT pipe plugs (surface mounting)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure switch/gage, range 0-2
Rochester, NY, USA
Pressure switch/gage, range 0-2" w.c., .05 minor divisions.
3002MR
Pressure switch/gage, range 0-2" w.c., .05 minor divisions. 3002MR
Product Highlights Switch Type: Each setpoint has 1 Form C relay (SPDT) Relay Contacts: (resistive load) 1 Form C rated 1.0A @ 30 VDC, 0.3A @ 110 VDC or 0.5A @ 125 VAC. Gold over clad silver - suitable for dry circuits Electrical Connections: 18" (46 cm) cable assembly with 8 conductors Power Requirements: 24 VDC, regulated ±10% Mounting Orientation: Diaphragm in vertical position. Consult factory for other position orientations Set Point Adjustment: Adjustable knobs on face Agency Approvals: CE Each Unit Includes Mounting ring, snap ring (4) 6-32 x 1-1/4" RH machine screws 18" (45 cm) cable assembly (panel mounting) (2) 3/16" tubing to 1/8" NPT adapters (3) 6-32 x 5/16" RH machine screws (2) 1/8" NPT pipe plugs (surface mounting)

Product Highlights

  • Switch Type: Each setpoint has 1 Form C relay (SPDT)
  • Relay Contacts: (resistive load) 1 Form C rated 1.0A @ 30 VDC, 0.3A @ 110 VDC or 0.5A @ 125 VAC. Gold over clad silver - suitable for dry circuits
  • Electrical Connections: 18" (46 cm) cable assembly with 8 conductors
  • Power Requirements: 24 VDC, regulated ±10%
  • Mounting Orientation: Diaphragm in vertical position. Consult factory for other position orientations
  • Set Point Adjustment: Adjustable knobs on face
  • Agency Approvals: CE

Each Unit Includes

  • Mounting ring, snap ring
  • (4) 6-32 x 1-1/4" RH machine screws
  • 18" (45 cm) cable assembly (panel mounting)
  • (2) 3/16" tubing to 1/8" NPT adapters (3) 6-32 x 5/16" RH machine screws
  • (2) 1/8" NPT pipe plugs (surface mounting)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number 3002MR
Product Name Pressure switch/gage, range 0-2" w.c., .05 minor divisions.
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1000675 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details