Ashcroft Inc. 3"Pressure Gauge,2K PSI,Digital 1/4"NPT,Lower 30-2174SD-02L-2000PSI

Description
Product Highlights A Multi-Functional Digital Gauge with Optional:4/20 mA Output,(1) or (2) SPDT switches ±0.25% of span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof case Three case options: Stainless Steel, fiberglass reinforced thermoplastic or aluminum Extra large display Intrinsically safe, Class I, Div. 1 Easy-to-Use Menu Options:(all password protected):Five backlite display options, Twelve engineering units, Menu configure feature, Update rate, Dampen rate, Auto-off
Datasheet
Description
Product Highlights A Multi-Functional Digital Gauge with Optional:4/20 mA Output,(1) or (2) SPDT switches ±0.25% of span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof case Three case options: Stainless Steel, fiberglass reinforced thermoplastic or aluminum Extra large display Intrinsically safe, Class I, Div. 1 Easy-to-Use Menu Options:(all password protected):Five backlite display options, Twelve engineering units, Menu configure feature, Update rate, Dampen rate, Auto-off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Rochester, NY, USA
3"Pressure Gauge,2K PSI,Digital 1/4"NPT,Lower
30-2174SD-02L-2000PSI
3"Pressure Gauge,2K PSI,Digital 1/4"NPT,Lower 30-2174SD-02L-2000PSI
Product Highlights A Multi-Functional Digital Gauge with Optional:4/20 mA Output,(1) or (2) SPDT switches ±0.25% of span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof case Three case options: Stainless Steel, fiberglass reinforced thermoplastic or aluminum Extra large display Intrinsically safe, Class I, Div. 1 Easy-to-Use Menu Options:(all password protected):Five backlite display options, Twelve engineering units, Menu configure feature, Update rate, Dampen rate, Auto-off

Product Highlights

  • A Multi-Functional Digital Gauge with Optional:4/20 mA Output,(1) or (2) SPDT switches
  • ±0.25% of span Terminal Point Accuracy (.13% BFSL)
  • IP 65 Weatherproof case
  • Three case options: Stainless Steel, fiberglass reinforced thermoplastic or aluminum
  • Extra large display
  • Intrinsically safe, Class I, Div. 1
  • Easy-to-Use Menu Options:(all password protected):Five backlite display options, Twelve engineering units, Menu configure feature, Update rate, Dampen rate, Auto-off
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 30-2174SD-02L-2000PSI
Product Name 3"Pressure Gauge,2K PSI,Digital 1/4"NPT,Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details