WIKA Instrument, LP 4.5" Test Pressure Gauge 6000 PSIG 25544-36B54

Description
Product Highlights DDG 0.25% Accuracy 4.5" 0 to 6000 PSIG 1/4"NPT Male Flange
Description
Product Highlights DDG 0.25% Accuracy 4.5" 0 to 6000 PSIG 1/4"NPT Male Flange

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Test Pressure Gauge 6000 PSIG
25544-36B54
4.5" Test Pressure Gauge 6000 PSIG 25544-36B54
Product Highlights DDG 0.25% Accuracy 4.5" 0 to 6000 PSIG 1/4"NPT Male Flange

Product Highlights

  • DDG 0.25% Accuracy 4.5" 0 to 6000 PSIG 1/4"NPT Male Flange
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25544-36B54
Product Name 4.5" Test Pressure Gauge 6000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details