Crystal Engineering Corporation Digital Pressure Gauge, 10K PSI with Dual Display 10KPSIXP2I-DD

Description
Product Highlights The XP2i series are not like other pressure gauges. Their looks, performance and construction are different from anything else available XP2i Digital Pressure Gauges are very rugged. The display is protected by a hard poly-carbonate lens, circuitry is mounted in elastomer (for shock resistance) and the case and sensor are stainless steel (providing corrosion resistance and an excellent barrier to emissions from cell phones, two-way radios and other electrically noisy equipment.) The case is gasketed and water resistant per NEMA4 and IP66. A replaceable filter in the sensor keeps out debris. Unlike mechanical pressure gauges, XP2i's have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration XP2i Digital Pressure Gauges are very easy to use. So simple to use it doesn't need or use configuration menus - just buttons. XP2i's can be calibrated via the keypad or the RS232 port. The display backlight is one of the best available on this type of pressure gauge. Combine an XP2i with a (calibration grade) pressure controller, and you can calibrate XP2i's automatically! They're very accurate. XP2i's are rated in percent of reading - like deadweight testers - but unlike deadweight testers, they're not affected by ambient temperature (or local gravity). XP2i's are fully temperature compensated, so the accuracy is the same over the entire operating temperature range, and they can be used to measure vacuum. Because the rating is "of reading" - one XP2i can often replace two or more ordinary gauges! Pressure range of 1,000 PSI Dual Line Display Panel Mounting Each Unit Includes NIST traceable certificate
Datasheet
Description
Product Highlights The XP2i series are not like other pressure gauges. Their looks, performance and construction are different from anything else available XP2i Digital Pressure Gauges are very rugged. The display is protected by a hard poly-carbonate lens, circuitry is mounted in elastomer (for shock resistance) and the case and sensor are stainless steel (providing corrosion resistance and an excellent barrier to emissions from cell phones, two-way radios and other electrically noisy equipment.) The case is gasketed and water resistant per NEMA4 and IP66. A replaceable filter in the sensor keeps out debris. Unlike mechanical pressure gauges, XP2i's have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration XP2i Digital Pressure Gauges are very easy to use. So simple to use it doesn't need or use configuration menus - just buttons. XP2i's can be calibrated via the keypad or the RS232 port. The display backlight is one of the best available on this type of pressure gauge. Combine an XP2i with a (calibration grade) pressure controller, and you can calibrate XP2i's automatically! They're very accurate. XP2i's are rated in percent of reading - like deadweight testers - but unlike deadweight testers, they're not affected by ambient temperature (or local gravity). XP2i's are fully temperature compensated, so the accuracy is the same over the entire operating temperature range, and they can be used to measure vacuum. Because the rating is "of reading" - one XP2i can often replace two or more ordinary gauges! Pressure range of 1,000 PSI Dual Line Display Panel Mounting Each Unit Includes NIST traceable certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 10K PSI with Dual Display - XP2-10K-DD - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 10K PSI with Dual Display
XP2-10K-DD
Digital Pressure Gauge, 10K PSI with Dual Display XP2-10K-DD
Product Highlights The XP2i series are not like other pressure gauges. Their looks, performance and construction are different from anything else available XP2i Digital Pressure Gauges are very rugged. The display is protected by a hard poly-carbonate lens, circuitry is mounted in elastomer (for shock resistance) and the case and sensor are stainless steel (providing corrosion resistance and an excellent barrier to emissions from cell phones, two-way radios and other electrically noisy equipment.) The case is gasketed and water resistant per NEMA4 and IP66. A replaceable filter in the sensor keeps out debris. Unlike mechanical pressure gauges, XP2i's have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration XP2i Digital Pressure Gauges are very easy to use. So simple to use it doesn't need or use configuration menus - just buttons. XP2i's can be calibrated via the keypad or the RS232 port. The display backlight is one of the best available on this type of pressure gauge. Combine an XP2i with a (calibration grade) pressure controller, and you can calibrate XP2i's automatically! They're very accurate. XP2i's are rated in percent of reading - like deadweight testers - but unlike deadweight testers, they're not affected by ambient temperature (or local gravity). XP2i's are fully temperature compensated, so the accuracy is the same over the entire operating temperature range, and they can be used to measure vacuum. Because the rating is "of reading" - one XP2i can often replace two or more ordinary gauges! Pressure range of 1,000 PSI Dual Line Display Panel Mounting Each Unit Includes NIST traceable certificate

Product Highlights

  • The XP2i series are not like other pressure gauges. Their looks, performance and construction are different from anything else available
  • XP2i Digital Pressure Gauges are very rugged. The display is protected by a hard poly-carbonate lens, circuitry is mounted in elastomer (for shock resistance) and the case and sensor are stainless steel (providing corrosion resistance and an excellent barrier to emissions from cell phones, two-way radios and other electrically noisy equipment.) The case is gasketed and water resistant per NEMA4 and IP66. A replaceable filter in the sensor keeps out debris. Unlike mechanical pressure gauges, XP2i's have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration
  • XP2i Digital Pressure Gauges are very easy to use. So simple to use it doesn't need or use configuration menus - just buttons. XP2i's can be calibrated via the keypad or the RS232 port. The display backlight is one of the best available on this type of pressure gauge. Combine an XP2i with a (calibration grade) pressure controller, and you can calibrate XP2i's automatically!
  • They're very accurate. XP2i's are rated in percent of reading - like deadweight testers - but unlike deadweight testers, they're not affected by ambient temperature (or local gravity). XP2i's are fully temperature compensated, so the accuracy is the same over the entire operating temperature range, and they can be used to measure vacuum. Because the rating is "of reading" - one XP2i can often replace two or more ordinary gauges!
  • Pressure range of 1,000 PSI
  • Dual Line Display
  • Panel Mounting

Each Unit Includes

  • NIST traceable certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number XP2-10K-DD
Product Name Digital Pressure Gauge, 10K PSI with Dual Display
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 1926254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Dial Size 1.97 inch (50 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details