NOSHOK, Inc. Digital Pressure Gauge,0-75PSI 1000-75-2-1

Description
Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life 0-75 psi Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic wetted parts CE compliant to suppress RFI, EMI and ESD
Description
Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life 0-75 psi Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic wetted parts CE compliant to suppress RFI, EMI and ESD

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,0-75PSI - 1000-75-2-1 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,0-75PSI
1000-75-2-1
Digital Pressure Gauge,0-75PSI 1000-75-2-1
Product Highlights Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life 0-75 psi Rugged, electronic gauge 3.31" gauge size Stainless steel case Stainless steel, aluminum, NBR and ceramic wetted parts CE compliant to suppress RFI, EMI and ESD

Product Highlights

Precision, Reliability and Mechanical Ruggedness With 4,000 Hours Of Battery Life

  • 0-75 psi
  • Rugged, electronic gauge
  • 3.31" gauge size
  • Stainless steel case
  • Stainless steel, aluminum, NBR and ceramic wetted parts
  • CE compliant to suppress RFI, EMI and ESD
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 1000-75-2-1
Product Name Digital Pressure Gauge,0-75PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauges - 1958867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details