NOSHOK, Inc. 4" Pressure Gauge, 3000psi 304SS Rear Flange, 1/2npt 40-500-3000PSI-SSRF

Description
Product Highlights Trogamide Lens Bourdon Tube - Coiled Safety Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with White Background, UV Resistant
Description
Product Highlights Trogamide Lens Bourdon Tube - Coiled Safety Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with White Background, UV Resistant

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4" Pressure Gauge, 3000psi 304SS Rear Flange, 1/2npt
40.500-3000PSI-SSRF
4" Pressure Gauge, 3000psi 304SS Rear Flange, 1/2npt 40.500-3000PSI-SSRF
Product Highlights Trogamide Lens Bourdon Tube - Coiled Safety Tube Accuracy : ±1% Full Scale, ASME grade 1A Pointer : Balanced Aluminum, Black Finish Dial : Aluminum with White Background, UV Resistant

Product Highlights

  • Trogamide Lens
  • Bourdon Tube - Coiled Safety Tube
  • Accuracy : ±1% Full Scale, ASME grade 1A
  • Pointer : Balanced Aluminum, Black Finish
  • Dial : Aluminum with White Background, UV Resistant
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 40.500-3000PSI-SSRF
Product Name 4" Pressure Gauge, 3000psi 304SS Rear Flange, 1/2npt
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, 0-60 Psi, Glycerin-Filled, 2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Precision pressure gauge - MAP-40-6-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details