Transcat, Inc. Pressure Gauge Comparator Hydraulic Compatable, w/o Gauge 1327CMHX

Description
Product Highlights Pressure Gauge Comparator Hydraulic Compatable without Gauge Operating Pressure: 0-10,000 psi (maximum) (0-70,000 kPa) Operating Media Standard: SAE 20 weight automotive or machine oil Optional: Phosphate-based or glycol fluids; Distilled water for oxygen service O-ring Material Standard: Buna N (D Series) Optional: Ethylene Propylene (DH Series) Reservoir Volume: Approximately 1.5 pints (0.7 liter)
Datasheet
Description
Product Highlights Pressure Gauge Comparator Hydraulic Compatable without Gauge Operating Pressure: 0-10,000 psi (maximum) (0-70,000 kPa) Operating Media Standard: SAE 20 weight automotive or machine oil Optional: Phosphate-based or glycol fluids; Distilled water for oxygen service O-ring Material Standard: Buna N (D Series) Optional: Ethylene Propylene (DH Series) Reservoir Volume: Approximately 1.5 pints (0.7 liter)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge Comparator Hydraulic Compatable, w/o Gauge - 1327CMHX - Transcat, Inc.
Rochester, NY, USA
Pressure Gauge Comparator Hydraulic Compatable, w/o Gauge
1327CMHX
Pressure Gauge Comparator Hydraulic Compatable, w/o Gauge 1327CMHX
Product Highlights Pressure Gauge Comparator Hydraulic Compatable without Gauge Operating Pressure: 0-10,000 psi (maximum) (0-70,000 kPa) Operating Media Standard: SAE 20 weight automotive or machine oil Optional: Phosphate-based or glycol fluids; Distilled water for oxygen service O-ring Material Standard: Buna N (D Series) Optional: Ethylene Propylene (DH Series) Reservoir Volume: Approximately 1.5 pints (0.7 liter)

Product Highlights

  • Pressure Gauge Comparator Hydraulic Compatable without Gauge
  • Operating Pressure: 0-10,000 psi
  • (maximum) (0-70,000 kPa)
  • Operating Media
  • Standard: SAE 20 weight automotive or machine oil
  • Optional: Phosphate-based or glycol fluids; Distilled water for oxygen service
  • O-ring Material
  • Standard: Buna N (D Series)
  • Optional: Ethylene Propylene (DH Series)
  • Reservoir Volume: Approximately 1.5 pints (0.7 liter)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 1327CMHX
Product Name Pressure Gauge Comparator Hydraulic Compatable, w/o Gauge
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauges - MA-40-25-G1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details