AMETEK U.S. Gauge, PMT Products 4.5"Pressure Gauge,160PSI 1/2"ANPT 1403-132260

Description
Product Highlights Sizes 4-1/2" Accuracy ±0.25% of span (Grade 3A) Bourdon Tube Silver brazed; Phosphor bronze: 30" Hg VAC through 60 psi; Beryllium copper: 100 through 5000 psi Window Molded acrylic with gasket Movement Geared ARC-LOC with parts of phosphor bronze and stainless steel to minimize friction and wear Dial White coated aluminum, black markings and mirrored edge Pointer Knife-edged, black, adjustable Case SOLFRUNT, Cast aluminum, black finish with aluminum pressure relieving back; 1403: Front flanged for panel mounting; 1404: Flangeless for stem mounting Ring 1403: Steel hinged, black finish; 1404: Aluminum snap-lock bayonet, black Connection 1/2-14 ANPT standard (1/4-18 ANPT optional), brass
Datasheet
Description
Product Highlights Sizes 4-1/2" Accuracy ±0.25% of span (Grade 3A) Bourdon Tube Silver brazed; Phosphor bronze: 30" Hg VAC through 60 psi; Beryllium copper: 100 through 5000 psi Window Molded acrylic with gasket Movement Geared ARC-LOC with parts of phosphor bronze and stainless steel to minimize friction and wear Dial White coated aluminum, black markings and mirrored edge Pointer Knife-edged, black, adjustable Case SOLFRUNT, Cast aluminum, black finish with aluminum pressure relieving back; 1403: Front flanged for panel mounting; 1404: Flangeless for stem mounting Ring 1403: Steel hinged, black finish; 1404: Aluminum snap-lock bayonet, black Connection 1/2-14 ANPT standard (1/4-18 ANPT optional), brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,160PSI 1/2"ANPT
132260
4.5"Pressure Gauge,160PSI 1/2"ANPT 132260
Product Highlights Sizes 4-1/2" Accuracy ±0.25% of span (Grade 3A) Bourdon Tube Silver brazed; Phosphor bronze: 30" Hg VAC through 60 psi; Beryllium copper: 100 through 5000 psi Window Molded acrylic with gasket Movement Geared ARC-LOC with parts of phosphor bronze and stainless steel to minimize friction and wear Dial White coated aluminum, black markings and mirrored edge Pointer Knife-edged, black, adjustable Case SOLFRUNT, Cast aluminum, black finish with aluminum pressure relieving back; 1403: Front flanged for panel mounting; 1404: Flangeless for stem mounting Ring 1403: Steel hinged, black finish; 1404: Aluminum snap-lock bayonet, black Connection 1/2-14 ANPT standard (1/4-18 ANPT optional), brass

Product Highlights

  • Sizes 4-1/2"
  • Accuracy ±0.25% of span (Grade 3A)
  • Bourdon Tube Silver brazed; Phosphor bronze: 30" Hg VAC through 60 psi; Beryllium copper: 100 through 5000 psi
  • Window Molded acrylic with gasket
  • Movement Geared ARC-LOC with parts of phosphor bronze and stainless steel to minimize friction and wear
  • Dial White coated aluminum, black markings and mirrored edge
  • Pointer Knife-edged, black, adjustable
  • Case SOLFRUNT, Cast aluminum, black finish with aluminum pressure relieving back; 1403: Front flanged for panel mounting; 1404: Flangeless for stem mounting
  • Ring 1403: Steel hinged, black finish; 1404: Aluminum snap-lock bayonet, black
  • Connection 1/2-14 ANPT standard (1/4-18 ANPT optional), brass
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 132260
Product Name 4.5"Pressure Gauge,160PSI 1/2"ANPT
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Precision pressure gauge - MAP-40-1-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details