- Trained on our vast library of engineering resources.

Ashcroft Inc. 3.5"Pressure Gauge,100"H2O,Dry InLine,1/4"NPT 35-1132SD-25S-100"H2O

Description
Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid filled performance in a dry gauge Fights vibration and pulsations without liquid-fill headaches Autoclavable to 300°F (149°C) True Zero™ pointer indication – no stop pin to mask false zero reading – ensures safety and process control

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
3.5"Pressure Gauge,100"H2O,Dry InLine,1/4"NPT
35-1132SD-25S-100"H2O
3.5"Pressure Gauge,100"H2O,Dry InLine,1/4"NPT 35-1132SD-25S-100"H2O
Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid filled performance in a dry gauge Fights vibration and pulsations without liquid-fill headaches Autoclavable to 300°F (149°C) True Zero™ pointer indication – no stop pin to mask false zero reading – ensures safety and process control

Product Highlights

  • Patented PowerFlex™ movement isolates movement from shock and vibration for longer life
  • All stainless, all-welded construction for long life
  • New PLUS!™ Performance Option: - Liquid filled performance in a dry gauge
  • Fights vibration and pulsations without liquid-fill headaches
  • Autoclavable to 300°F (149°C)
  • True Zero™ pointer indication – no stop pin to mask false zero reading – ensures safety and process control
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 35-1132SD-25S-100"H2O
Product Name 3.5"Pressure Gauge,100"H2O,Dry InLine,1/4"NPT
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-DMM 60 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure gauge - PAGL-HP3-63-60-G14 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details