WIKA Instrument, LP 4.5" Test Pressure Gauge 1000 PSIG 25544-29B74

Description
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
Datasheet
Description
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Test Pressure Gauge 1000 PSIG
25544-29B74
4.5" Test Pressure Gauge 1000 PSIG 25544-29B74
Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings High-Impact Resistant Cycolac Case Needle-Edged Pointer Human-Engineered Dial Adjustable Zero Set-Point One Moving Part

Product Highlights

  • Longer Field-Service Life
  • Greater Reading Accuracy
  • Maintenance Free
  • Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas
  • Corrosion Resistant
  • All Wetted Parts in 316SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • High-Impact Resistant Cycolac Case
  • Needle-Edged Pointer
  • Human-Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25544-29B74
Product Name 4.5" Test Pressure Gauge 1000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
View Details
Precision pressure gauge - MAP-40-4-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details