Testo Inc. Manometer/ Anemometer 0 to 800"H20 0560 5129

Description
Product Highlights 8 switchable units of pressure: kPa, hPa, Pa, mm H2O, mmHg, psi, inH2O, inch Hg Integrated density compensation Display illumination Hold-/max-/min function Printout of measurement values incl. date/time and min/max values Storage temperature +14 to +158 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.58 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Probe type Pressure sensor integrated Meas. Range 0 to +2000 inH2O Accuracy 0.5% of f.v. Resolution 1 inH2O Each Unit Includes Battery Calibration Document
Description
Product Highlights 8 switchable units of pressure: kPa, hPa, Pa, mm H2O, mmHg, psi, inH2O, inch Hg Integrated density compensation Display illumination Hold-/max-/min function Printout of measurement values incl. date/time and min/max values Storage temperature +14 to +158 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.58 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Probe type Pressure sensor integrated Meas. Range 0 to +2000 inH2O Accuracy 0.5% of f.v. Resolution 1 inH2O Each Unit Includes Battery Calibration Document

Suppliers

Company
Product
Description
Supplier Links
Manometer/ Anemometer 0 to 800
Rochester, NY, USA
Manometer/ Anemometer 0 to 800"H20
0560 5129
Manometer/ Anemometer 0 to 800"H20 0560 5129
Product Highlights 8 switchable units of pressure: kPa, hPa, Pa, mm H2O, mmHg, psi, inH2O, inch Hg Integrated density compensation Display illumination Hold-/max-/min function Printout of measurement values incl. date/time and min/max values Storage temperature +14 to +158 °F Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.58 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Probe type Pressure sensor integrated Meas. Range 0 to +2000 inH2O Accuracy 0.5% of f.v. Resolution 1 inH2O Each Unit Includes Battery Calibration Document

Product Highlights

  • 8 switchable units of pressure: kPa, hPa, Pa, mm H2O, mmHg, psi, inH2O, inch Hg
  • Integrated density compensation
  • Display illumination
  • Hold-/max-/min function
  • Printout of measurement values incl. date/time and min/max values
  • Storage temperature +14 to +158 °F
  • Operating temperature +32 to +140 °F
  • Battery type 9V battery
  • Battery life 120 hr
  • Weight 10.58 oz
  • Dimensions 7.95 x 2.24 x 1.65 in
  • Material/Housing ABS
  • Probe type Pressure sensor integrated
  • Meas. Range 0 to +2000 inH2O
  • Accuracy 0.5% of f.v.
  • Resolution 1 inH2O

Each Unit Includes

  • Battery
  • Calibration Document
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0560 5129
Product Name Manometer/ Anemometer 0 to 800"H20
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details