Transcat, Inc. Digital Pressure Gauge, 15 PSID 23943P-15D

Description
Product Highlights Perfect for Routine Testing & Maintenance 15 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries
Description
Product Highlights Perfect for Routine Testing & Maintenance 15 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 15 PSID - 23943P-15D - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 15 PSID
23943P-15D
Digital Pressure Gauge, 15 PSID 23943P-15D
Product Highlights Perfect for Routine Testing & Maintenance 15 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries

Product Highlights

  • Perfect for Routine Testing & Maintenance
  • 15 PSID Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • Internal Sensor
  • Impact Resistant & Sealed to IP54
  • Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb.
  • Operates on Standard AA Batteries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 23943P-15D
Product Name Digital Pressure Gauge, 15 PSID
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Vacuum Transducer, Cold Cathode-MicroPirani-Piezo, NW25 ISO-KF, RS232, 3 Relays - 974B-21030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology Cold Cathode,MicroPirani™ (MEMS Thermal Conductivity) and Piezo Differential (MEMS Diaphragm)
View Details
Pressure gauge - MA-40-145-R1/8-PSI-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, 0 To 200 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
View Details