Ashcroft Inc. 2" Differential Pressure Gauge 25 psid 20-1130-SL-25S-25PSID

Description
Product Highlights The Type 1130 uses a piston design where small migration of the process media is permissible 2" Dial Size Body Material: Stainless Steel 25 PSID Each Unit Includes Gauge
Datasheet
Description
Product Highlights The Type 1130 uses a piston design where small migration of the process media is permissible 2" Dial Size Body Material: Stainless Steel 25 PSID Each Unit Includes Gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Rochester, NY, USA
2" Differential Pressure Gauge 25 psid
20-1130-SL-25S-25PSID
2" Differential Pressure Gauge 25 psid 20-1130-SL-25S-25PSID
Product Highlights The Type 1130 uses a piston design where small migration of the process media is permissible 2" Dial Size Body Material: Stainless Steel 25 PSID Each Unit Includes Gauge

Product Highlights

  • The Type 1130 uses a piston design where small migration of the process media is permissible
  • 2" Dial Size
  • Body Material: Stainless Steel
  • 25 PSID

Each Unit Includes

  • Gauge
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 20-1130-SL-25S-25PSID
Product Name 2" Differential Pressure Gauge 25 psid
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure gauge - MA-50-145-R1/4-PSI-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB9, 1 Relay - 925-11010 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details