WIKA Instrument, LP 8.5" Direct Drive Pressure Gauge 20,000 PSIG 25556-41B14ISBD

Description
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user
Datasheet
Description
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5
Rochester, NY, USA
8.5" Direct Drive Pressure Gauge 20,000 PSIG
25556-41B14ISBD
8.5" Direct Drive Pressure Gauge 20,000 PSIG 25556-41B14ISBD
Product Highlights Helically Wound Inconel Bourdon Tube Field adjustable fitting and flange on 4 1/2” ABS case All Wetted Components are 316 SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings Shock Resistant and UV Stabilized ABS and Valox cases Human Engineered Dial Adjustable Zero Set-Point One Moving Part Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user

Product Highlights

  • Helically Wound Inconel Bourdon Tube
  • Field adjustable fitting and flange on 4 1/2” ABS case
  • All Wetted Components are 316 SS or Inconel
  • Precision Anti-Friction Sapphire Shaft Bearings
  • Shock Resistant and UV
  • Stabilized ABS and Valox cases
  • Human Engineered Dial
  • Adjustable Zero Set-Point
  • One Moving Part
  • Never need recalibration - Maintain accuracy throughout the life of the gauge
  • Carry a six-year warranty
  • Provide accuracy, reliability and durability
  • Withstand extremes in vibration, shock, temperature and other harsh environments.
  • Provide longer, useful life to the user
  • Reduce overall cost to the user
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25556-41B14ISBD
Product Name 8.5" Direct Drive Pressure Gauge 20,000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details