Ashcroft Inc. 3"Digital Pressure Gauge,2K PSI 1/4"NPT,Lower,Orange Boot 30-2089SD-02L-XB2-2000PSI

Description
Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66", larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM, CSA and (Cenelec-ATEX 100 approval pending) Stainless steel case-to-socket weld for strength Stainless steel cover protects keypad
Description
Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66", larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM, CSA and (Cenelec-ATEX 100 approval pending) Stainless steel case-to-socket weld for strength Stainless steel cover protects keypad

Suppliers

Company
Product
Description
Supplier Links
3
Rochester, NY, USA
3"Digital Pressure Gauge,2K PSI 1/4"NPT,Lower,Orange Boot
30-2089SD-02L-XB2-2000PSI
3"Digital Pressure Gauge,2K PSI 1/4"NPT,Lower,Orange Boot 30-2089SD-02L-XB2-2000PSI
Product Highlights Unmatched accuracy of ±.05% total error band Temperature corrected from 0/150°F Breakthrough readability and portability 5 digit LCD display Largest display height of .66", larger than competitors 41/2" gauges Rugged portable design Weatherproof NEMA IV, IP65 case CE, FM, CSA and (Cenelec-ATEX 100 approval pending) Stainless steel case-to-socket weld for strength Stainless steel cover protects keypad

Product Highlights

  • Unmatched accuracy of ±.05% total error band
  • Temperature corrected from 0/150°F
  • Breakthrough readability and portability
  • 5 digit LCD display
  • Largest display height of .66", larger than competitors 41/2" gauges
  • Rugged portable design
  • Weatherproof NEMA IV, IP65 case
  • CE, FM, CSA and (Cenelec-ATEX 100 approval pending)
  • Stainless steel case-to-socket weld for strength
  • Stainless steel cover protects keypad
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 30-2089SD-02L-XB2-2000PSI
Product Name 3"Digital Pressure Gauge,2K PSI 1/4"NPT,Lower,Orange Boot
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details