EMERSON PROCESS MANAGEMENT, ROSEMOUNT DIVISION
2088G3S2BA1M5B4E5 -- GAGE PRESSURE TRANSMITTER
Emerson Process Management, Rosemount Division
Gage Pressure Transmitter
2088G3S2BA1M5B4E5
Description
Product Highlights
2088 - Pressure Transmitter
G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar)
S - Output: S4-20 mA dc/Digital HART Protocol
2B - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Inert
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
M5 - LCD Meter Scaled 0-100%
B4 - SST Mounting Bracket with SST Bolts
E5 - FM Explosion-Proof, Dust Ignition-proof
Description
Product Highlights
2088 - Pressure Transmitter
G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar)
S - Output: S4-20 mA dc/Digital HART Protocol
2B - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Inert
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
M5 - LCD Meter Scaled 0-100%
B4 - SST Mounting Bracket with SST Bolts
E5 - FM Explosion-Proof, Dust Ignition-proof
Suppliers
Product Highlights
2088 - Pressure Transmitter
G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar)
S - Output: S4-20 mA dc/Digital HART Protocol
2B - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Inert
A - Process Connection: 1/2-14 NPT Female
1 - Conduit Thread: 1/2-14 NPT
M5 - LCD Meter Scaled 0-100%
B4 - SST Mounting Bracket with SST Bolts
E5 - FM Explosion-Proof, Dust Ignition-proof
Product Highlights
- 2088 - Pressure Transmitter
- G3 - Transmitter Type: Gage Pressure Transmitter Pressure Range/Min Span: -14.7 to 800 psi/8 psi (-1.01 to 55.2 bar/2.8 bar)
- S - Output: S4-20 mA dc/Digital HART Protocol
- 2B - Process Connection Materials: 316 SST Isolating Diaphragm Materials: 316 SST Oil Fill Materials: Inert
- A - Process Connection: 1/2-14 NPT Female
- 1 - Conduit Thread: 1/2-14 NPT
- M5 - LCD Meter Scaled 0-100%
- B4 - SST Mounting Bracket with SST Bolts
- E5 - FM Explosion-Proof, Dust Ignition-proof
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Transmitters |
|
Product Number
|
2088G3S2BA1M5B4E5 |
|
Product Name
|
Gage Pressure Transmitter |
|
Pressure Measurement
|
Gauge
|
Unlock Full Specs
to access all available technical data