EMERSON PROCESS MANAGEMENT, ROSEMOUNT DIVISION
2051TG5A2B21AB4M5 -- INLINE PRESSURE TRANSMITTER - GAGE PRESSURE URL 10,000 PSI
Emerson Process Management, Rosemount Division
Inline Pressure Transmitter - Gage Pressure URL 10,000 psi
2051TG5A2B21AB4M5
Description
Product Highlights
2051T - Inline Pressure Transmitter G5 - Transmitter Type: Gage Pressure Upper Range Limit: 10000 psi (689.5 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display
Description
Product Highlights
2051T - Inline Pressure Transmitter G5 - Transmitter Type: Gage Pressure Upper Range Limit: 10000 psi (689.5 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display
Suppliers
Product Highlights
2051T - Inline Pressure Transmitter G5 - Transmitter Type: Gage Pressure Upper Range Limit: 10000 psi (689.5 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display
Product Highlights
- 2051T - Inline Pressure Transmitter G5 - Transmitter Type: Gage Pressure Upper Range Limit: 10000 psi (689.5 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST Process Connection Wetted Parts Material: 316L SST 1 - Sensor Fill Fluid: Silicone A - Housing Material: Polyurethane-Covered Aluminum Conduit Entry Size: 1/2-14 NPT B4 - Bracket for 2-in. Pipe or Panel Mounting All SST M5 - LCD Display
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Transmitters |
|
Product Number
|
2051TG5A2B21AB4M5 |
|
Product Name
|
Inline Pressure Transmitter - Gage Pressure URL 10,000 psi |
|
Pressure Measurement
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Signal Output
Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement
Gauge
Features
Temperature Compensated
View Details
Angst+Pfister Sensors and Power
Pressure Measurement
Differential; Differential
Working Pressure Range
29.01 to 145 psi (20.41 to 102 m H2O)
Accuracy
1.5 ±% FS
View Details
United Electric Controls Company
Signal Output
Analog Voltage; Analog Current
Sensor Technology
Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement
Gauge
View Details
Signal Output
Analog Current
Sensor Technology
Variable Capacitance
Pressure Measurement
Vacuum
View Details