- Trained on our vast library of engineering resources.

Meriam Process Technologies 30"Well Type Manometer,303SS Wall Mount 30EFX25-30-WM

Description
Product Highlights Well type manometers are easiest to read ± 1/2 of the smallest graduation accuracy Full scale verniers available for best resolution Measure differential, vacuum or gauge pressure SWP = 250 PSI or optional 500 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30
Rochester, NY, USA
30"Well Type Manometer,303SS Wall Mount
30EFX25-030-01-1
30"Well Type Manometer,303SS Wall Mount 30EFX25-030-01-1
Product Highlights Well type manometers are easiest to read ± 1/2 of the smallest graduation accuracy Full scale verniers available for best resolution Measure differential, vacuum or gauge pressure SWP = 250 PSI or optional 500 PSI

Product Highlights

  • Well type manometers are easiest to read
  • ± 1/2 of the smallest graduation accuracy
  • Full scale verniers available for best resolution
  • Measure differential, vacuum or gauge pressure
  • SWP = 250 PSI or optional 500 PSI
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 30EFX25-030-01-1
Product Name 30"Well Type Manometer,303SS Wall Mount
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPIS125V-PV-15-A-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Gauge - PCE-MS 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0363 psi (0.0255 m H2O)
Accuracy 1 ±% FS
View Details
Vacuum gauge - FVAM-63-V1/0-G1/4-EN - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details