Martel Electronics Corporation Digital Pressure Gauge -12 to 500 PSI 1919618

Description
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data
Description
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge -12 to 500 PSI - 1919618 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge -12 to 500 PSI
1919618
Digital Pressure Gauge -12 to 500 PSI 1919618
Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi Auto Shut-off extends Battery Life Rugged stainless steel case meets NEMA 4/IP65 Each Unit Includes NIST Certificate with calibration data

Product Highlights

  • Temperature Compensated Accuracy over 0 to 50°C
  • Accuracy of ±0.04% of Reading ±0.01% Full Scaley
  • User Configurable Sample Rate Maximizes Measurement Performance and Battery Life
  • Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig, 1000 psig or 3000 psig, 5000 psi and 10,000 psi
  • Auto Shut-off extends Battery Life
  • Rugged stainless steel case meets NEMA 4/IP65

Each Unit Includes

  • NIST Certificate with calibration data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 1919618
Product Name Digital Pressure Gauge -12 to 500 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges - 2351294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details